Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - 12CWQ04FNTRLPBF 12CWQ04FNTRLPBF

Description
Manufacturer: Vishay Win Source Part Number: 1121210-12CWQ04FNTRL PBF Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1121210-12CWQ04FNTRL PBF Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - 12CWQ04FNTRLPBF - 1121210-12CWQ04FNTRLPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 12CWQ04FNTRLPBF
1121210-12CWQ04FNTRLPBF
Diodes, Rectifiers - Arrays - 12CWQ04FNTRLPBF 1121210-12CWQ04FNTRLPBF
Manufacturer: Vishay Win Source Part Number: 1121210-12CWQ04FNTRL PBF Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1121210-12CWQ04FNTRLPBF
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
Schottky 40V 12A DPAK Diode and Rectifier - 286-12CWQ04FNTRLPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 12A DPAK Diode and Rectifier
286-12CWQ04FNTRLPBF
Schottky 40V 12A DPAK Diode and Rectifier 286-12CWQ04FNTRLPBF
Diode Schottky 40V 12A 3-Pin(2+Tab) DPAK T/R Product overview: 12CWQ04FNTRLPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 12A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 12A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-12CWQ04FNTRLPBF can be used for catalog matching and distributor lookup.

Diode Schottky 40V 12A 3-Pin(2+Tab) DPAK T/R Product overview: 12CWQ04FNTRLPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 12A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 12A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-12CWQ04FNTRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 1121210-12CWQ04FNTRLPBF 286-12CWQ04FNTRLPBF
Product Name Diodes, Rectifiers - Arrays - 12CWQ04FNTRLPBF Schottky 40V 12A DPAK Diode and Rectifier
Diode Type Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219457 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S14420-3050MG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-5)
View Details
Schottky barrier triple diode - BAT54VY,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diodes, Type SBD - Model: TP802C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details