Vishay Intertechnology, Inc. Schottky 30V 12A Diode and Rectifier 12CWQ03FNTRLPBF

Description
Diode Schottky 30V 12A 3-Pin(2+Tab) D2PAK T/R Product overview: 12CWQ03FNTRLPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 12A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-12CWQ03FNTRLPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 30V 12A 3-Pin(2+Tab) D2PAK T/R Product overview: 12CWQ03FNTRLPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 12A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-12CWQ03FNTRLPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 12A Diode and Rectifier - 286-12CWQ03FNTRLPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 12A Diode and Rectifier
286-12CWQ03FNTRLPBF
Schottky 30V 12A Diode and Rectifier 286-12CWQ03FNTRLPBF
Diode Schottky 30V 12A 3-Pin(2+Tab) D2PAK T/R Product overview: 12CWQ03FNTRLPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 12A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-12CWQ03FNTRLPBF can be used for catalog matching and distributor lookup.

Diode Schottky 30V 12A 3-Pin(2+Tab) D2PAK T/R Product overview: 12CWQ03FNTRLPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 12A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-12CWQ03FNTRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - 12CWQ03FNTRLPBF - 197284-12CWQ03FNTRLPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 12CWQ03FNTRLPBF
197284-12CWQ03FNTRLPBF
Diodes, Rectifiers - Arrays - 12CWQ03FNTRLPBF 197284-12CWQ03FNTRLPBF
Manufacturer: Vishay Win Source Part Number: 197284-12CWQ03FNTRLP BF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 470mV @ 6A Current - Reverse Leakage @ Vr: 3mA @ 30V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 6A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: D-PAK (TO-252AA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 197284-12CWQ03FNTRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 470mV @ 6A
Current - Reverse Leakage @ Vr: 3mA @ 30V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-12CWQ03FNTRLPBF 197284-12CWQ03FNTRLPBF
Product Name Schottky 30V 12A Diode and Rectifier Diodes, Rectifiers - Arrays - 12CWQ03FNTRLPBF
Package Tape and Reel D-PAK (TO-252AA)
RoHS Compliant RoHS
IO 12 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data