Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - 12CTQ045STRR 12CTQ045STRR

Description
Manufacturer: Vishay Win Source Part Number: 853919-12CTQ045STRR Features: Diode Array 45 V Package: Reel - TR Part Status: Obsolete Family Name: 12CTQ045 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 853919-12CTQ045STRR Features: Diode Array 45 V Package: Reel - TR Part Status: Obsolete Family Name: 12CTQ045 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - 12CTQ045STRR - 853919-12CTQ045STRR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 12CTQ045STRR
853919-12CTQ045STRR
Diodes, Rectifiers - Arrays - 12CTQ045STRR 853919-12CTQ045STRR
Manufacturer: Vishay Win Source Part Number: 853919-12CTQ045STRR Features: Diode Array 45 V Package: Reel - TR Part Status: Obsolete Family Name: 12CTQ045 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 853919-12CTQ045STRR
Features: Diode Array 45 V
Package: Reel - TR
Part Status: Obsolete
Family Name: 12CTQ045
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Schottky 6A 45V TO-220 Diode and Rectifier - 286-12CTQ045STRR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 6A 45V TO-220 Diode and Rectifier
286-12CTQ045STRR
Schottky 6A 45V TO-220 Diode and Rectifier 286-12CTQ045STRR
Rectifier Diode, Schottky, 1 Phase, 2 Element, 6A, 45V V(RRM), Silicon, PLASTIC, TO-220, D2PAK-3 Product overview: 12CTQ045STRR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 6A, 45V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 45V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-12CTQ045STRR can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 6A, 45V V(RRM), Silicon, PLASTIC, TO-220, D2PAK-3 Product overview: 12CTQ045STRR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 6A, 45V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 45V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-12CTQ045STRR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 853919-12CTQ045STRR 286-12CTQ045STRR
Product Name Diodes, Rectifiers - Arrays - 12CTQ045STRR Schottky 6A 45V TO-220 Diode and Rectifier
Diode Type Schottky; Diode Array 45 V
Unlock Full Specs
to access all available technical data