VISHAY PRECISION GROUP
1280G5K-5KJ -- 1280G 5K 5.0% VISHAY FOIL RESISTORS
Vishay Precision Group
1280G 5K 5.0% Vishay Foil Resistors
1280G5K-5KJ
Description
1280G 5K 5.0%
Description
1280G 5K 5.0%
Suppliers
1280G 5K 5.0% Vishay Foil Resistors
76M7099
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M7099 |
|
Product Name
|
1280G 5K 5.0% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1.1 ohms
View Details
2 suppliers
Technology / Construction
Ceramic Composition; Silicone ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
0.0030 ohms
Power Rating
3 watts
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers