CERAMIC CAPACITOR 1000PF, 125V, Y5V, 20%, RADIAL; Capacitance:1000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y4; Voltage Rating X:400V; Voltage Rating Y:125V; Capacitor Case / Package:Radial Leaded; Lead Spacing:6.4mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 30AC3196 |
| Product Name | Ceramic Capacitor 1000Pf, 125V, Y5V, 20%, Radial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 1.00E-3 microF |