VISHAY PRECISION GROUP
1202P50R-50RJ -- 1202P 50R0000 5.0% VISHAY FOIL RESISTORS
Vishay Precision Group
1202P 50R0000 5.0% Vishay Foil Resistors
1202P50R-50RJ
Description
1202P 50R0000 5.0%
Description
1202P 50R0000 5.0%
Suppliers
1202P 50R0000 5.0% Vishay Foil Resistors
76M6912
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M6912 |
|
Product Name
|
1202P 50R0000 5.0% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1.8 ohms
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Mounting / Packaging
Nonstandard
Resistance Range
0.0100 ohms
Power Rating
5 watts
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details