VISHAY PRECISION GROUP
1202P 2K 5% -- 1202P 2K00000 5.0% VISHAY FOIL RESISTORS
Vishay Precision Group
1202P 2K00000 5.0% Vishay Foil Resistors
1202P 2K 5%
Description
1202P 2K00000 5.0%
Description
1202P 2K00000 5.0%
Suppliers
1202P 2K00000 5.0% Vishay Foil Resistors
26H3359
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
26H3359 |
|
Product Name
|
1202P 2K00000 5.0% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
226 ohms
View Details
2 suppliers
Technology / Construction
Ceramic Composition; Silicone ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
3.00E-4 ohms
Power Rating
5 watts
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers