Manufacturer: Vishay
Win Source Part Number: 3688-11DQ05TR
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1.1A
Voltage - Forward (Vf) (Max) @ If: 580mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 50V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
11DQ05 Series 50 V 1.1 A Through Hole Schottky Rectifier - DO-204AL Product overview: 11DQ05TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 50 V, 1.1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 50 V, 1.1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-11DQ05TR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | 3688-11DQ05TR | 280-11DQ05TR |
| Product Name | Diodes, Rectifiers - Single - 11DQ05TR | Schottky Through-Hole 50 V 1.1 A Diode and Rectifier |
| Life Cycle Stage | Obsolete(EOL) |