Vishay Precision Group Potentiometer Knobs 11A11B10

Description
Vishay 11A11B10 Potentiometer Knob
Request a Quote Datasheet
Description
Vishay 11A11B10 Potentiometer Knob
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometer Knobs - 329018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometer Knobs
329018
Potentiometer Knobs 329018
Vishay 11A11B10 Potentiometer Knob

Vishay 11A11B10 Potentiometer Knob

Supplier's Site
Resistor - 51-11A11B10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Resistor
51-11A11B10
Resistor 51-11A11B10
11 Turn Potentiometer, General Purpose, 6.35mm Shaft Product overview: 11A11B10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 51-11A11B10 can be used for catalog matching and distributor lookup.

11 Turn Potentiometer, General Purpose, 6.35mm Shaft Product overview: 11A11B10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 51-11A11B10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Counting Dial, 11 Turns, 6.35Mm; No. Of Turns Vishay - 93K2114 - Newark, An Avnet Company
Chicago, IL, United States
Counting Dial, 11 Turns, 6.35Mm; No. Of Turns Vishay
93K2114
Counting Dial, 11 Turns, 6.35Mm; No. Of Turns Vishay 93K2114
COUNTING DIAL, 11 TURNS, 6.35MM; No. of Turns:11Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:-; For Use With:Vishay Potentiometers RoHS Compliant: Yes

COUNTING DIAL, 11 TURNS, 6.35MM; No. of Turns:11Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:-; For Use With:Vishay Potentiometers RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 329018 51-11A11B10 93K2114
Product Name Potentiometer Knobs Resistor Counting Dial, 11 Turns, 6.35Mm; No. Of Turns Vishay
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details