Manufacturer: Vishay
Win Source Part Number: 197254-115CNQ015APBF
Packaging: Bulk
Mounting: Chassis Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Voltage - Forward (Vf) (Max) @ If: 370mV @ 55A
Current - Reverse Leakage @ Vr: 20mA @ 15V
Operating Temperature - Junction: -55°C to 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 55A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-61-8
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Diode Schottky 15V 110A 3-Pin(3+Tab) Case D-61-8 Product overview: 115CNQ015APBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 110A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 110A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-115CNQ015APBF can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 197254-115CNQ015APBF | 286-115CNQ015APBF |
| Product Name | Diodes, Rectifiers - Arrays - 115CNQ015APBF | Schottky 15V 110A Diode and Rectifier |
| Diode Type | Schottky; Schottky | |
| Life Cycle Stage | Active | |
| VF | 0.3700 volts | |
| VR | 15 volts |