Vishay Intertechnology, Inc. Bridge Rectifiers - 112MT120KPBF 112MT120KPBF

Description
Manufacturer: Vishay Win Source Part Number: 197247-112MT120KPBF Packaging: Tray Mounting: Chassis Mount Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 110A Voltage - Peak Reverse (Max): 1200V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: MT-K Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 197247-112MT120KPBF Packaging: Tray Mounting: Chassis Mount Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 110A Voltage - Peak Reverse (Max): 1200V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: MT-K Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 112MT120KPBF - 197247-112MT120KPBF - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - 112MT120KPBF
197247-112MT120KPBF
Bridge Rectifiers - 112MT120KPBF 197247-112MT120KPBF
Manufacturer: Vishay Win Source Part Number: 197247-112MT120KPBF Packaging: Tray Mounting: Chassis Mount Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 110A Voltage - Peak Reverse (Max): 1200V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: MT-K Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 197247-112MT120KPBF
Packaging: Tray
Mounting: Chassis Mount
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 110A
Voltage - Peak Reverse (Max): 1200V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: MT-K
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1.2KV Diode and Rectifier - 299-112MT120KPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV Diode and Rectifier
299-112MT120KPBF
1.2KV Diode and Rectifier 299-112MT120KPBF
Thyristor SCR Module 1.2KV 1.18KA 6-Pin INT-A-PAK Product overview: 112MT120KPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-112MT120KPBF can be used for catalog matching and distributor lookup.

Thyristor SCR Module 1.2KV 1.18KA 6-Pin INT-A-PAK Product overview: 112MT120KPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-112MT120KPBF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 197247-112MT120KPBF 299-112MT120KPBF
Product Name Bridge Rectifiers - 112MT120KPBF 1.2KV Diode and Rectifier
Diode Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5550 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B482C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - BAT54SW-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
3 suppliers
Diode and Rectifier - 299-26MB40A - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers