Vishay Intertechnology, Inc. Schottky 55A 30V Diode and Rectifier 112CNQ030APBF

Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 55A, 30V V(RRM), Silicon, D61-8, 3 PIN Product overview: 112CNQ030APBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 55A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 55A, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-112CNQ030APBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 55A, 30V V(RRM), Silicon, D61-8, 3 PIN Product overview: 112CNQ030APBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 55A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 55A, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-112CNQ030APBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 55A 30V Diode and Rectifier - 286-112CNQ030APBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 55A 30V Diode and Rectifier
286-112CNQ030APBF
Schottky 55A 30V Diode and Rectifier 286-112CNQ030APBF
Rectifier Diode, Schottky, 1 Phase, 2 Element, 55A, 30V V(RRM), Silicon, D61-8, 3 PIN Product overview: 112CNQ030APBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 55A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 55A, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-112CNQ030APBF can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 55A, 30V V(RRM), Silicon, D61-8, 3 PIN Product overview: 112CNQ030APBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 55A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 55A, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-112CNQ030APBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - 112CNQ030APBF - 074909-112CNQ030APBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 112CNQ030APBF
074909-112CNQ030APBF
Diodes, Rectifiers - Arrays - 112CNQ030APBF 074909-112CNQ030APBF
Manufacturer: Vishay Win Source Part Number: 074909-112CNQ030APBF Packaging: Bulk Mounting: Chassis Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 490mV @ 55A Current - Reverse Leakage @ Vr: 3.5mA @ 30V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 55A Categories: Discrete Semiconductor Products Status: Active Case / Package: D-61-8 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 074909-112CNQ030APBF
Packaging: Bulk
Mounting: Chassis Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 490mV @ 55A
Current - Reverse Leakage @ Vr: 3.5mA @ 30V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 55A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-61-8
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-112CNQ030APBF 074909-112CNQ030APBF
Product Name Schottky 55A 30V Diode and Rectifier Diodes, Rectifiers - Arrays - 112CNQ030APBF
Package Bulk D-61-8
RoHS Compliant RoHS
IO 55 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data