Vishay Intertechnology, Inc. Schottky 45V Diode and Rectifier 111CNQ045ASM

Description
DIODE ARRAY SCHOTTKY 45V D618SM Product overview: 111CNQ045ASM from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-111CNQ045ASM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTTKY 45V D618SM Product overview: 111CNQ045ASM from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-111CNQ045ASM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 45V Diode and Rectifier - 2085-111CNQ045ASM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V Diode and Rectifier
2085-111CNQ045ASM
Schottky 45V Diode and Rectifier 2085-111CNQ045ASM
DIODE ARRAY SCHOTTKY 45V D618SM Product overview: 111CNQ045ASM from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-111CNQ045ASM can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 45V D618SM Product overview: 111CNQ045ASM from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-111CNQ045ASM can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - 111CNQ045ASM - 721299-111CNQ045ASM - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 111CNQ045ASM
721299-111CNQ045ASM
Diodes, Rectifiers - Arrays - 111CNQ045ASM 721299-111CNQ045ASM
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 721299-111CNQ045ASM Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 55A Categories: Discrete Semiconductor Products Supplier Device Package: D-61-8-SM Status: Obsolete Manufacturer Package: D-61-8-SM Voltage - DC Reverse (Vr) (Maximum): 45V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: 111CNQ045 Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 610mV at 55A Current - Reverse Leakage at Vr: 1.5mA at 45V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 721299-111CNQ045ASM
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 55A
Categories: Discrete Semiconductor Products
Supplier Device Package: D-61-8-SM
Status: Obsolete
Manufacturer Package: D-61-8-SM
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: 111CNQ045
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 610mV at 55A
Current - Reverse Leakage at Vr: 1.5mA at 45V

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
111CNQ045ASM
Schottky Diodes & Rectifiers 111CNQ045ASM
Schottky Diodes & Rectifiers 110 Amp 45 Volt Common Cathode

Schottky Diodes & Rectifiers 110 Amp 45 Volt Common Cathode

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Schottky Diodes
Product Number 2085-111CNQ045ASM 721299-111CNQ045ASM 111CNQ045ASM
Product Name Schottky 45V Diode and Rectifier Diodes, Rectifiers - Arrays - 111CNQ045ASM Schottky Diodes & Rectifiers
Package Bulk D-61-8-SM
IO 55 amps
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data