Vishay Intertechnology, Inc. 1.2KV 110A Diode and Rectifier 110MT120KB

Description
BRIDGE RECT 3P 1.2KV 110A MTK Product overview: 110MT120KB from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 110A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 110A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-110MT120KB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BRIDGE RECT 3P 1.2KV 110A MTK Product overview: 110MT120KB from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 110A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 110A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-110MT120KB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2KV 110A Diode and Rectifier - 299-110MT120KB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 110A Diode and Rectifier
299-110MT120KB
1.2KV 110A Diode and Rectifier 299-110MT120KB
BRIDGE RECT 3P 1.2KV 110A MTK Product overview: 110MT120KB from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 110A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 110A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-110MT120KB can be used for catalog matching and distributor lookup.

BRIDGE RECT 3P 1.2KV 110A MTK Product overview: 110MT120KB from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 110A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 110A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-110MT120KB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - 110MT120KB - 905124-110MT120KB - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - 110MT120KB
905124-110MT120KB
Bridge Rectifiers - 110MT120KB 905124-110MT120KB
Manufacturer: Vishay Win Source Part Number: 905124-110MT120KB Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Bridge Rectifier Three Phase Standard 1.2 kV Chassis Mount MTK Package: Bulk Package: MTK Mounting: Chassis Mount Part Status: Obsolete Family Name: 110MT120 Categories: Discrete Semiconductor Products Case / Package: MTK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 15 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: *110MT120KB, VS-110MT120KB, VS-110MT120KB-ND, VS110MT120KB, VS110MT120KB-ND

Manufacturer: Vishay
Win Source Part Number: 905124-110MT120KB
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Bridge Rectifier Three Phase Standard 1.2 kV Chassis Mount MTK
Package: Bulk
Package: MTK
Mounting: Chassis Mount
Part Status: Obsolete
Family Name: 110MT120
Categories: Discrete Semiconductor Products
Case / Package: MTK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 15
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: *110MT120KB, VS-110MT120KB, VS-110MT120KB-ND, VS110MT120KB, VS110MT120KB-ND

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
110MT120KB
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 110MT120KB
BRIDGE RECT 3P 1.2KV 110A MTK

BRIDGE RECT 3P 1.2KV 110A MTK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 299-110MT120KB 905124-110MT120KB 110MT120KB
Product Name 1.2KV 110A Diode and Rectifier Bridge Rectifiers - 110MT120KB Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCY25S65 - Fuji Electric Corp. of America
Specs
Package TO-247
IO 25 amps
VRRM 650 volts
View Details
Rectifier Assembly - SP200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
Specs
Life Cycle Stage Active
VF 1.55 volts
View Details