Vishay Intertechnology, Inc. Schottky 45V 10A DPAK Diode and Rectifier 10WQ045FNPBF

Description
Diode Schottky 45V 10A 3-Pin(2+Tab) DPAK Tube Product overview: 10WQ045FNPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10WQ045FNPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 45V 10A 3-Pin(2+Tab) DPAK Tube Product overview: 10WQ045FNPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10WQ045FNPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 45V 10A DPAK Diode and Rectifier - 280-10WQ045FNPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 10A DPAK Diode and Rectifier
280-10WQ045FNPBF
Schottky 45V 10A DPAK Diode and Rectifier 280-10WQ045FNPBF
Diode Schottky 45V 10A 3-Pin(2+Tab) DPAK Tube Product overview: 10WQ045FNPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10WQ045FNPBF can be used for catalog matching and distributor lookup.

Diode Schottky 45V 10A 3-Pin(2+Tab) DPAK Tube Product overview: 10WQ045FNPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10WQ045FNPBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - 10WQ045FNPBF - 074904-10WQ045FNPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 10WQ045FNPBF
074904-10WQ045FNPBF
Diodes, Rectifiers - Single - 10WQ045FNPBF 074904-10WQ045FNPBF
Manufacturer: Vishay Win Source Part Number: 074904-10WQ045FNPBF Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 630mV @ 10A Current - Reverse Leakage @ Vr: 1mA @ 45V Capacitance @ Vr, F: 760pF @ 5V, 1MHz Operating Temperature - Junction: -40°C to 175°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: D-Pak Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Computers & Computer Peripherals, Industrial

Manufacturer: Vishay
Win Source Part Number: 074904-10WQ045FNPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 630mV @ 10A
Current - Reverse Leakage @ Vr: 1mA @ 45V
Capacitance @ Vr, F: 760pF @ 5V, 1MHz
Operating Temperature - Junction: -40°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-Pak
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Computers & Computer Peripherals, Industrial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-10WQ045FNPBF 074904-10WQ045FNPBF
Product Name Schottky 45V 10A DPAK Diode and Rectifier Diodes, Rectifiers - Single - 10WQ045FNPBF
Package Rail/Tube D-Pak
RoHS Compliant RoHS
IO 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220301 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 123
RoHS Compliant RoHS
View Details
Bridge Rectifiers - M50100SB1200 - 1210679-M50100SB1200 - Win Source Electronics
Specs
Diode Type Single Phase
VF 1.2 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
Rectifier Diode - HRF20 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 5 amps
IF 350 mA
trr 250 ns
View Details
35V Diode and Rectifier - 284-BA 892 L6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
Tj 150 C (302 F)
View Details
3 suppliers