Vishay Intertechnology, Inc. 800 V 10 A Triac 10TTS08PBF

Description
10TTS08 Series 800 V 10 A Flange Mount High Voltage Phase Control SCR -TO-220AB Product overview: 10TTS08PBF from Vishay is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800 V, 10 A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800 V, 10 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-10TTS08PBF can be used for catalog matching and distributor lookup.
Request a Quote
Description
10TTS08 Series 800 V 10 A Flange Mount High Voltage Phase Control SCR -TO-220AB Product overview: 10TTS08PBF from Vishay is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800 V, 10 A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800 V, 10 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-10TTS08PBF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800 V 10 A Triac
300-10TTS08PBF
800 V 10 A Triac 300-10TTS08PBF
10TTS08 Series 800 V 10 A Flange Mount High Voltage Phase Control SCR -TO-220AB Product overview: 10TTS08PBF from Vishay is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800 V, 10 A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800 V, 10 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-10TTS08PBF can be used for catalog matching and distributor lookup.

10TTS08 Series 800 V 10 A Flange Mount High Voltage Phase Control SCR -TO-220AB Product overview: 10TTS08PBF from Vishay is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800 V, 10 A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800 V, 10 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-10TTS08PBF can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Thyristors - 10TTS08PBF - 1034378-10TTS08PBF - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - 10TTS08PBF
1034378-10TTS08PBF
TVS - TVS - Thyristors - 10TTS08PBF 1034378-10TTS08PBF
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034378-10TTS08PBF Length: 10.66 mm Mounting: SMD (SMT) Height: 9.02 mm Number of Pins: 3 Hold Current: 30 mA Width: 4.82 mm Categories: TVS - Thyristors Case / Package: TO-220AB Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 10 A Max Repetitive Reverse Voltage (Vrrm): 800 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034378-10TTS08PBF
Length: 10.66 mm
Mounting: SMD (SMT)
Height: 9.02 mm
Number of Pins: 3
Hold Current: 30 mA
Width: 4.82 mm
Categories: TVS - Thyristors
Case / Package: TO-220AB
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 10 A
Max Repetitive Reverse Voltage (Vrrm): 800 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Thyristors
Product Number 300-10TTS08PBF 1034378-10TTS08PBF
Product Name 800 V 10 A Triac TVS - TVS - Thyristors - 10TTS08PBF
Standards and Certifications RoHS RoHS
VRRM 800 volts 800 volts
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data