Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - 10TQ045STRLPBF 10TQ045STRLPBF

Description
Manufacturer: Vishay Win Source Part Number: 3527-10TQ045STRLPBF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 570mV @ 10A Current - Reverse Leakage @ Vr: 2mA @ 35V Capacitance @ Vr, F: 900pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 3527-10TQ045STRLPBF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 570mV @ 10A Current - Reverse Leakage @ Vr: 2mA @ 35V Capacitance @ Vr, F: 900pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 10TQ045STRLPBF - 3527-10TQ045STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 10TQ045STRLPBF
3527-10TQ045STRLPBF
Diodes, Rectifiers - Single - 10TQ045STRLPBF 3527-10TQ045STRLPBF
Manufacturer: Vishay Win Source Part Number: 3527-10TQ045STRLPBF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 570mV @ 10A Current - Reverse Leakage @ Vr: 2mA @ 35V Capacitance @ Vr, F: 900pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 3527-10TQ045STRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 570mV @ 10A
Current - Reverse Leakage @ Vr: 2mA @ 35V
Capacitance @ Vr, F: 900pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Schottky 10A 45V TO-220 Diode and Rectifier - 280-10TQ045STRLPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 10A 45V TO-220 Diode and Rectifier
280-10TQ045STRLPBF
Schottky 10A 45V TO-220 Diode and Rectifier 280-10TQ045STRLPBF
Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 45V V(RRM), Silicon, TO-263AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, TO-220, D2PAK-3 Product overview: 10TQ045STRLPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 45V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 45V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10TQ045STRLPBF can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 45V V(RRM), Silicon, TO-263AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, TO-220, D2PAK-3 Product overview: 10TQ045STRLPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 45V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 45V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10TQ045STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers
Product Number 3527-10TQ045STRLPBF 280-10TQ045STRLPBF
Product Name Diodes, Rectifiers - Single - 10TQ045STRLPBF Schottky 10A 45V TO-220 Diode and Rectifier
Life Cycle Stage Active
Package D2PAK; D2PAK Tape and Reel
VF 0.5700 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220865 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Dfn
RoHS Compliant RoHS
View Details
High Current Power Rectifiers - HRISOPAC1211 - Micross Components, Inc.
Specs
IFSM 175 amps
IF 15000 mA
trr 30 ns
View Details
Automotive Schottky 15V TSSOP Diode and Rectifier - 286-1PS88SB82,115 - ERSAELECTRONICS PTE. LTD.
Specs
Package TSSOP
RoHS Compliant RoHS
Tj -65 C (-85 F)
View Details
5 suppliers
B48-2 and B48-2T Series B482E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details