Vishay Intertechnology, Inc. Discrete Semiconductor Products 10TQ040S

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 148318-10TQ040S Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 10TQ040S Alternative Parts (Cross-Reference): SB850D_T0_10001; VS-10TQ045STRR-M3; SB850D_T0_00001; SB850D; ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 148318-10TQ040S Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 10TQ040S Alternative Parts (Cross-Reference): SB850D_T0_10001; VS-10TQ045STRR-M3; SB850D_T0_00001; SB850D; ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 148318-10TQ040S - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
148318-10TQ040S
Discrete Semiconductor Products 148318-10TQ040S
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 148318-10TQ040S Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 10TQ040S Alternative Parts (Cross-Reference): SB850D_T0_10001; VS-10TQ045STRR-M3; SB850D_T0_00001; SB850D; ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 148318-10TQ040S
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 10TQ040S
Alternative Parts (Cross-Reference): SB850D_T0_10001; VS-10TQ045STRR-M3; SB850D_T0_00001; SB850D;
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
Schottky 40V 10A Diode and Rectifier - 280-10TQ040S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 10A Diode and Rectifier
280-10TQ040S
Schottky 40V 10A Diode and Rectifier 280-10TQ040S
Diode Schottky 40V 10A 3-Pin(2+Tab) D2PAK Product overview: 10TQ040S from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10TQ040S can be used for catalog matching and distributor lookup.

Diode Schottky 40V 10A 3-Pin(2+Tab) D2PAK Product overview: 10TQ040S from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10TQ040S can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers
Product Number 148318-10TQ040S 280-10TQ040S
Product Name Discrete Semiconductor Products Schottky 40V 10A Diode and Rectifier
Unlock Full Specs
to access all available technical data