Vishay Precision Group Diode Configuration Vishay 10MQ060NTRPBF.

Description
Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2.1A; Forward Voltage VF Max:710mV; Forward Surge Current Ifsm Max:40A; Operating Temperature Max:150°C; Diode Case Style:DO-214AC (SMA) RoHS Compliant: No
Description
Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2.1A; Forward Voltage VF Max:710mV; Forward Surge Current Ifsm Max:40A; Operating Temperature Max:150°C; Diode Case Style:DO-214AC (SMA) RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Diode Configuration Vishay - 26AC5905 - Newark, An Avnet Company
Chicago, IL, United States
Diode Configuration Vishay
26AC5905
Diode Configuration Vishay 26AC5905
Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2.1A; Forward Voltage VF Max:710mV; Forward Surge Current Ifsm Max:40A; Operating Temperature Max:150°C; Diode Case Style:DO-214AC (SMA) RoHS Compliant: No

Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2.1A; Forward Voltage VF Max:710mV; Forward Surge Current Ifsm Max:40A; Operating Temperature Max:150°C; Diode Case Style:DO-214AC (SMA) RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 26AC5905
Product Name Diode Configuration Vishay
VF 0.7100 volts
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6515 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
B48-2 and B48-2T Series B481F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type LLD - Model: KS986S4 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0200 mA
View Details