Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - 10MQ040NTR 10MQ040NTR

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121064-10MQ040NTR Packaging: Tape and Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 1.5A Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: SMA Manufacturer Homepage: www.irf.com Manufacturer Package: DO-214AC, SMA Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Power Management Family Part Number: 10MQ040 Manufacturer Pack Quantity: 7,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 540mV at 1A Current - Reverse Leakage at Vr: 500μA at 40V
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121064-10MQ040NTR Packaging: Tape and Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 1.5A Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: SMA Manufacturer Homepage: www.irf.com Manufacturer Package: DO-214AC, SMA Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Power Management Family Part Number: 10MQ040 Manufacturer Pack Quantity: 7,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 540mV at 1A Current - Reverse Leakage at Vr: 500μA at 40V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 10MQ040NTR - 1121064-10MQ040NTR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 10MQ040NTR
1121064-10MQ040NTR
Diodes, Rectifiers - Single - 10MQ040NTR 1121064-10MQ040NTR
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121064-10MQ040NTR Packaging: Tape and Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 1.5A Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: SMA Manufacturer Homepage: www.irf.com Manufacturer Package: DO-214AC, SMA Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Power Management Family Part Number: 10MQ040 Manufacturer Pack Quantity: 7,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 540mV at 1A Current - Reverse Leakage at Vr: 500μA at 40V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121064-10MQ040NTR
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 1.5A
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SMA
Manufacturer Homepage: www.irf.com
Manufacturer Package: DO-214AC, SMA
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Power Management
Family Part Number: 10MQ040
Manufacturer Pack Quantity: 7,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 540mV at 1A
Current - Reverse Leakage at Vr: 500μA at 40V

Buy Now
Schottky 40V 1.5A Diode and Rectifier - 280-10MQ040NTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 1.5A Diode and Rectifier
280-10MQ040NTR
Schottky 40V 1.5A Diode and Rectifier 280-10MQ040NTR
DIODE SCHOTTKY 40V 1.5A DO214AC Product overview: 10MQ040NTR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10MQ040NTR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 1.5A DO214AC Product overview: 10MQ040NTR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10MQ040NTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 10MQ040NTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
10MQ040NTR
Discrete Semiconductor Products - Diodes - Rectifiers 10MQ040NTR
DIODE SCHOTTKY 40V 1.5A DO214AC

DIODE SCHOTTKY 40V 1.5A DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Rectifiers
Product Number 1121064-10MQ040NTR 280-10MQ040NTR 10MQ040NTR
Product Name Diodes, Rectifiers - Single - 10MQ040NTR Schottky 40V 1.5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
VF 0.5400 volts 0.5400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diode - 1N5806US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 2500 mA
trr 25 ns
View Details
Rectifier Diodes, Type SBD - Model: YA865C08R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 20 amps
VRRM 80 volts
View Details