Vishay Intertechnology, Inc. Diode, Std. Recovery, 1200V 10A, TO-220AC (2-Pin) 10ETS12PBF

Description
The 10ETS... rectifier Series has been optimized for very low forward voltage drop, with moderate leakage. The glass passivation technology used has reliable operation up to 150°C junction temperature. Applications: Applications are in input rectification and these products are designed to be used with Vishay HPP switches and output rectifiers which are available in identical package outlines. This product has been designed and qualified for industrial level.
Description
The 10ETS... rectifier Series has been optimized for very low forward voltage drop, with moderate leakage. The glass passivation technology used has reliable operation up to 150°C junction temperature. Applications: Applications are in input rectification and these products are designed to be used with Vishay HPP switches and output rectifiers which are available in identical package outlines. This product has been designed and qualified for industrial level.

Suppliers

Company
Product
Description
Supplier Links
Diode, Std. Recovery, 1200V 10A, TO-220AC (2-Pin) - 70078607 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Std. Recovery, 1200V 10A, TO-220AC (2-Pin)
70078607
Diode, Std. Recovery, 1200V 10A, TO-220AC (2-Pin) 70078607
The 10ETS... rectifier Series has been optimized for very low forward voltage drop, with moderate leakage. The glass passivation technology used has reliable operation up to 150°C junction temperature. Applications: Applications are in input rectification and these products are designed to be used with Vishay HPP switches and output rectifiers which are available in identical package outlines. This product has been designed and qualified for industrial level.

The 10ETS... rectifier Series has been optimized for very low forward voltage drop, with moderate leakage. The glass passivation technology used has reliable operation up to 150°C junction temperature.
Applications:
Applications are in input rectification and these products are designed to be used with Vishay HPP switches and output rectifiers which are available in identical package outlines. This product has been designed and qualified for industrial level.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Rectifiers
Product Number 70078607
Product Name Diode, Std. Recovery, 1200V 10A, TO-220AC (2-Pin)
Package TO-220
IFSM 200 amps
IR 0.5000 mA
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B484E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
 - AIDW16S65C5XKSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package TO-247; TO-247-3
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
5 suppliers
General-purpose dual Schottky diode - BAS70-05W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
8 suppliers
Rectifier Diodes, Type SBD - Model: TS865C10R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 20 amps
VRRM 100 volts
View Details