Vishay Intertechnology, Inc. Schottky 900V 10A Diode and Rectifier 10ETS08STRLPBF

Description
Diode Schottky 900V 10A 3-Pin(2+Tab) D2PAK T/R Product overview: 10ETS08STRLPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 900V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 900V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10ETS08STRLPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 900V 10A 3-Pin(2+Tab) D2PAK T/R Product overview: 10ETS08STRLPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 900V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 900V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10ETS08STRLPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 900V 10A Diode and Rectifier - 280-10ETS08STRLPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 900V 10A Diode and Rectifier
280-10ETS08STRLPBF
Schottky 900V 10A Diode and Rectifier 280-10ETS08STRLPBF
Diode Schottky 900V 10A 3-Pin(2+Tab) D2PAK T/R Product overview: 10ETS08STRLPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 900V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 900V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10ETS08STRLPBF can be used for catalog matching and distributor lookup.

Diode Schottky 900V 10A 3-Pin(2+Tab) D2PAK T/R Product overview: 10ETS08STRLPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 900V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 900V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10ETS08STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - 10ETS08STRLPBF - 197245-10ETS08STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 10ETS08STRLPBF
197245-10ETS08STRLPBF
Diodes, Rectifiers - Single - 10ETS08STRLPBF 197245-10ETS08STRLPBF
Manufacturer: Vishay Win Source Part Number: 197245-10ETS08STRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 10A Current - Reverse Leakage @ Vr: 500μA @ 800V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB (D2PAK) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 197245-10ETS08STRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 10A
Current - Reverse Leakage @ Vr: 500μA @ 800V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB (D2PAK)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-10ETS08STRLPBF 197245-10ETS08STRLPBF
Product Name Schottky 900V 10A Diode and Rectifier Diodes, Rectifiers - Single - 10ETS08STRLPBF
Package Tape and Reel
RoHS Compliant RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data