Vishay Intertechnology, Inc. OEM Parts - OEM Parts (0 - 9) - 10ETS08FPPBF 10ETS08FPPBF

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034353-10ETS08FPPBF Mounting: SMD (SMT) Peak Non-Repetitive Surge Current: 200 A Forward Current: 10 A Number of Pins: 2 Categories: OEM Parts(0-9) Case / Package: TO-220-2 Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Element Configuration: Single Average Rectified Current: 10 A Max Repetitive Reverse Voltage (Vrrm): 800 V Max Reverse Voltage (DC): 800 V Peak Reverse Current: 50 µA
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034353-10ETS08FPPBF Mounting: SMD (SMT) Peak Non-Repetitive Surge Current: 200 A Forward Current: 10 A Number of Pins: 2 Categories: OEM Parts(0-9) Case / Package: TO-220-2 Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Element Configuration: Single Average Rectified Current: 10 A Max Repetitive Reverse Voltage (Vrrm): 800 V Max Reverse Voltage (DC): 800 V Peak Reverse Current: 50 µA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 10ETS08FPPBF - 1034353-10ETS08FPPBF - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 10ETS08FPPBF
1034353-10ETS08FPPBF
OEM Parts - OEM Parts (0 - 9) - 10ETS08FPPBF 1034353-10ETS08FPPBF
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034353-10ETS08FPPBF Mounting: SMD (SMT) Peak Non-Repetitive Surge Current: 200 A Forward Current: 10 A Number of Pins: 2 Categories: OEM Parts(0-9) Case / Package: TO-220-2 Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Element Configuration: Single Average Rectified Current: 10 A Max Repetitive Reverse Voltage (Vrrm): 800 V Max Reverse Voltage (DC): 800 V Peak Reverse Current: 50 µA

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034353-10ETS08FPPBF
Mounting: SMD (SMT)
Peak Non-Repetitive Surge Current: 200 A
Forward Current: 10 A
Number of Pins: 2
Categories: OEM Parts(0-9)
Case / Package: TO-220-2
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Element Configuration: Single
Average Rectified Current: 10 A
Max Repetitive Reverse Voltage (Vrrm): 800 V
Max Reverse Voltage (DC): 800 V
Peak Reverse Current: 50 µA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1034353-10ETS08FPPBF
Product Name OEM Parts - OEM Parts (0 - 9) - 10ETS08FPPBF
Unlock Full Specs
to access all available technical data