Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034352-10ETF12SPBF
Length: 10.16 mm
Mounting: SMD (SMT)
Forward Voltage: 1.33 V
Peak Non-Repetitive Surge Current: 185 A
Forward Current: 10 A
Height: 9.0678 mm
Number of Pins: 2
Width: 4.699 mm
Categories: OEM Parts(0-9)
Case / Package: D2PAK
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount, Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Element Configuration: Common Anode
Average Rectified Current: 10 A
Max Repetitive Reverse Voltage (Vrrm): 1.2 kV
Peak Reverse Current: 100 µA
Reverse Recovery Time: 310 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1034352-10ETF12SPBF |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 10ETF12SPBF |