The 10ETF...FPPbF fast soft recovery rectifier Series has been optimized for combined short reverse recovery time and low forward voltage drop. The glass passivation ensures stable reliable operation in the most severe temperature and power cycling conditions. The fully isolated package (V = 2500 V) is UL E78996 approved. This product series has been designed and qualified for industrial level and lead (Pb)-free.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Rectifiers |
| Product Number | 70078605 |
| Product Name | Diode, Fast Recovery, 1200V, TO-220AC FullPak (2-pin) |
| Package | TO-220 |
| IFSM | 185 amps |
| IR | 4 mA |