Vishay Intertechnology, Inc. Schottky SMD 10A 1000V Diode and Rectifier 10ETF10S

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 1000V V(RRM), Silicon, SMD-220, TO-220AC, D2PAK-3 Product overview: 10ETF10S from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 10A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 10A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10ETF10S can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 1000V V(RRM), Silicon, SMD-220, TO-220AC, D2PAK-3 Product overview: 10ETF10S from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 10A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 10A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10ETF10S can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky SMD 10A 1000V Diode and Rectifier - 280-10ETF10S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 10A 1000V Diode and Rectifier
280-10ETF10S
Schottky SMD 10A 1000V Diode and Rectifier 280-10ETF10S
Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 1000V V(RRM), Silicon, SMD-220, TO-220AC, D2PAK-3 Product overview: 10ETF10S from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 10A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 10A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10ETF10S can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 1000V V(RRM), Silicon, SMD-220, TO-220AC, D2PAK-3 Product overview: 10ETF10S from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 10A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 10A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10ETF10S can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - 10ETF10S - 1121053-10ETF10S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 10ETF10S
1121053-10ETF10S
Diodes, Rectifiers - Single - 10ETF10S 1121053-10ETF10S
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121053-10ETF10S Packaging: Tube Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 10A Reverse Recovery Time (trr): 310ns Operating Temperature - Junction: -40°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-263AB (D2PAK) Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 1000V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: 10ETF10 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.33V at 10A Current - Reverse Leakage at Vr: 100μA at 1000V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121053-10ETF10S
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 10A
Reverse Recovery Time (trr): 310ns
Operating Temperature - Junction: -40°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-263AB (D2PAK)
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 1000V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: 10ETF10
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.33V at 10A
Current - Reverse Leakage at Vr: 100μA at 1000V

Buy Now
DIODE GEN PURP 1KV 10A D2PAK - 884-10ETF10S - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 1KV 10A D2PAK
884-10ETF10S
DIODE GEN PURP 1KV 10A D2PAK 884-10ETF10S
DIODE GEN PURP 1KV 10A D2PAK

DIODE GEN PURP 1KV 10A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Rectifiers Step Recovery Diodes General Purpose Diodes
Product Number 280-10ETF10S 1121053-10ETF10S 884-10ETF10S
Product Name Schottky SMD 10A 1000V Diode and Rectifier Diodes, Rectifiers - Single - 10ETF10S DIODE GEN PURP 1KV 10A D2PAK
Package Rail/Tube D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
IO 10 amps
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Configuration Single
Life Cycle Stage Obsolete Obsolete
Unlock Full Specs
to access all available technical data