Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034351-10ETF06SPBF
Forward Voltage: 1.2 V
Peak Non-Repetitive Surge Current: 160 A
Forward Current: 10 A
Number of Pins: 3
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Element Configuration: Common Anode
Average Rectified Current: 10 A
Max Repetitive Reverse Voltage (Vrrm): 600 V
Peak Reverse Current: 100 µA
Reverse Recovery Time: 145 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1034351-10ETF06SPBF |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 10ETF06SPBF |