Rectifier diode TO-220AC 200 V, 10ETF02PBF, Vishay Product overview: 10ETF02PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10ETF02PBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 197244-10ETF02PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 10A
Reverse Recovery Time (trr): 200ns
Current - Reverse Leakage @ Vr: 100μA @ 200V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | 280-10ETF02PBF | 197244-10ETF02PBF |
| Product Name | 200 V Diode and Rectifier | Diodes, Rectifiers - Single - 10ETF02PBF |
| RoHS Compliant | RoHS | |
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |
| Diode Type | Standard | |
| VF | 1.2 volts |