Vishay Intertechnology, Inc. 200V 10A Diode and Rectifier 10CWH02FN-M3

Description
DIODE ARRAY GP 200V 10A TO252AA Product overview: 10CWH02FN-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-10CWH02FN-M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 200V 10A TO252AA Product overview: 10CWH02FN-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-10CWH02FN-M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 10A Diode and Rectifier - 286-10CWH02FN-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 10A Diode and Rectifier
286-10CWH02FN-M3
200V 10A Diode and Rectifier 286-10CWH02FN-M3
DIODE ARRAY GP 200V 10A TO252AA Product overview: 10CWH02FN-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-10CWH02FN-M3 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 200V 10A TO252AA Product overview: 10CWH02FN-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-10CWH02FN-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - 10CWH02FN-M3 - 197243-10CWH02FN-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 10CWH02FN-M3
197243-10CWH02FN-M3
Diodes, Rectifiers - Arrays - 10CWH02FN-M3 197243-10CWH02FN-M3
Manufacturer: Vishay Win Source Part Number: 197243-10CWH02FN-M3 Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.15V @ 10A Reverse Recovery Time (trr): 23ns Current - Reverse Leakage @ Vr: 40μA @ 200V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: D-PAK (TO-252AA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 197243-10CWH02FN-M3
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 10A
Reverse Recovery Time (trr): 23ns
Current - Reverse Leakage @ Vr: 40μA @ 200V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-10CWH02FN-M3 197243-10CWH02FN-M3
Product Name 200V 10A Diode and Rectifier Diodes, Rectifiers - Arrays - 10CWH02FN-M3
Package Tube/Rail D-PAK (TO-252AA)
Tj 175 C (347 F) 175 C (347 F)
Diode Type Standard
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data