Vishay Intertechnology, Inc. Schottky 10A 150V Diode and Rectifier 10CTQ150PBF

Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 150V V(RRM), Silicon, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: 10CTQ150PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 150V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-10CTQ150PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 150V V(RRM), Silicon, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: 10CTQ150PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 150V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-10CTQ150PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 10A 150V Diode and Rectifier - 286-10CTQ150PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 10A 150V Diode and Rectifier
286-10CTQ150PBF
Schottky 10A 150V Diode and Rectifier 286-10CTQ150PBF
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 150V V(RRM), Silicon, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: 10CTQ150PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 150V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-10CTQ150PBF can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 150V V(RRM), Silicon, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: 10CTQ150PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 150V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-10CTQ150PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - 10CTQ150PBF - 197241-10CTQ150PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 10CTQ150PBF
197241-10CTQ150PBF
Diodes, Rectifiers - Arrays - 10CTQ150PBF 197241-10CTQ150PBF
Manufacturer: Vishay Win Source Part Number: 197241-10CTQ150PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 930mV @ 5A Current - Reverse Leakage @ Vr: 50μA @ 150V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 197241-10CTQ150PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 930mV @ 5A
Current - Reverse Leakage @ Vr: 50μA @ 150V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode, Schottky, 150V 10A, TO-220AB - 70078603 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Schottky, 150V 10A, TO-220AB
70078603
Diode, Schottky, 150V 10A, TO-220AB 70078603
This center tap Schottky rectifier Series has been optimized for low reverse leakage at high temperature. The proprietary barrier technology allows for reliable operation up to 175°C junction temperature. Typical applications are in switching power supplies, converters, freewheeling diodes, and reverse battery protection. Features: 175°C T Operation Center Tap Configuration Low Forward Voltage Drop High Frequency Operation High Purity, High Temperature Epoxy Encapsulation for Enhanced Mechanical Strength and Moisture Resistance Guard Ring for Enhanced Ruggedness and Long Term Reliability Designed and Qualified for Industrial Level

This center tap Schottky rectifier Series has been optimized for low reverse leakage at high temperature. The proprietary barrier technology allows for reliable operation up to 175°C junction temperature. Typical applications are in switching power supplies, converters, freewheeling diodes, and reverse battery protection.
Features:

  • 175°C T Operation
  • Center Tap Configuration
  • Low Forward Voltage Drop
  • High Frequency Operation
  • High Purity, High Temperature Epoxy Encapsulation for Enhanced Mechanical Strength and Moisture Resistance
  • Guard Ring for Enhanced Ruggedness and Long Term Reliability
  • Designed and Qualified for Industrial Level
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc.
Product Category Rectifiers Diode Arrays Diode Arrays
Product Number 286-10CTQ150PBF 197241-10CTQ150PBF 70078603
Product Name Schottky 10A 150V Diode and Rectifier Diodes, Rectifiers - Arrays - 10CTQ150PBF Diode, Schottky, 150V 10A, TO-220AB
Package Rail/Tube TO-220; TO-220AB TO-220
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to ? C (-67 to ? F)
Diode Type Schottky; Schottky Schottky
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data