Vishay Precision Group Tantulum Capacitors 109D337X9030T2E3

Description
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
Request a Quote Datasheet
Description
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantulum Capacitors - 3148-109D337X9030T2E3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3148-109D337X9030T2E3
Tantulum Capacitors 3148-109D337X9030T2E3
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Supplier's Site Datasheet
Tantalum Capacitor, 330Uf, 30V, 1.8 Ohm, 0.1, Axial; Capacitance Vishay - 18M0206 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 30V, 1.8 Ohm, 0.1, Axial; Capacitance Vishay
18M0206
Tantalum Capacitor, 330Uf, 30V, 1.8 Ohm, 0.1, Axial; Capacitance Vishay 18M0206
TANTALUM CAPACITOR, 330UF, 30V, 1.8 OHM, 0.1, AXIAL; Capacitance:330µF; Voltage(DC):30V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.8ohm; Failure Rate:-; Ripple Current:440mA; Product Length:23.4mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 30V, 1.8 OHM, 0.1, AXIAL; Capacitance:330µF; Voltage(DC):30V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.8ohm; Failure Rate:-; Ripple Current:440mA; Product Length:23.4mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 3148-109D337X9030T2E3 18M0206
Product Name Tantulum Capacitors Tantalum Capacitor, 330Uf, 30V, 1.8 Ohm, 0.1, Axial; Capacitance Vishay
Operating Temperature 125 C (257 F)
Electrolytic Capacitors Tantalum
Packing Method Tray; Tray
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Tantalum Capacitors - TAC105K035P02-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Tantalum Capacitors - 1814706 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0505J3003P90CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details