Vishay Intertechnology, Inc. Tantulum Capacitors 109D337X9015F0E3

Description
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
Request a Quote
Description
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Wet tantalum capacitor with axial through-hole terminations, elastomer-sealed, sintered anode, and standard case code F, rated for 15 V DC at +85 °C with ±10 % capacitance tolerance and 100 % tin termination (RoHS-compliant), operating from -55 °C to +125 °C with voltage derating, housed in a tubular format with dimensions of 0.281 ± 0.016 in [7.14 ± 0.41 mm] diameter and 0.641 + 0.031 / - 0.016 in [16.28 + 0.79 / - 0.41 mm] length, and lead length of 2.250 ± 0.250 in [57.15 ± 6.35 mm].

Datasheet Summary
Powered by GS/AI

Wet tantalum capacitor with axial through-hole terminations, elastomer-sealed, sintered anode, and standard case code F, rated for 15 V DC at +85 °C with ±10 % capacitance tolerance and 100 % tin termination (RoHS-compliant), operating from -55 °C to +125 °C with voltage derating, housed in a tubular format with dimensions of 0.281 ± 0.016 in [7.14 ± 0.41 mm] diameter and 0.641 + 0.031 / - 0.016 in [16.28 + 0.79 / - 0.41 mm] length, and lead length of 2.250 ± 0.250 in [57.15 ± 6.35 mm].

Suppliers

Company
Product
Description
Supplier Links
Tantulum Capacitors - 3148-109D337X9015F0E3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3148-109D337X9015F0E3
Tantulum Capacitors 3148-109D337X9015F0E3
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Capacitors
Product Number 3148-109D337X9015F0E3
Product Name Tantulum Capacitors
Operating Temperature 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Tantalum Capacitors - 6933842 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details