Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
Cap Tant Wet 330uF 30V 20% (10.31 X 23.4mm) Axial 1.8 Ohm 125°C Automotive Tray Product overview: 109D337X0030T2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uF, 30V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 330uF, 30V, 1.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-109D337X0030T2 can be used for catalog matching and distributor lookup.
| DigiKey | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-109D337X0030T2-ND | 3148-109D337X0030T2 | 59-109D337X0030T2 | 109D337X0030T2 |
| Product Name | Tantalum Capacitors | Tantulum Capacitors | Automotive 330uF 30V 1.8 Ohm Capacitor | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| Mounting Style | Through Hole | Through Hole; Axial | ||
| Packing Method | Bulk | Tray; Tray | Bulk; Bulk |