Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
270µF Hermetically Sealed Tantalum Capacitors 50V Axial 1.8Ohm
270uF 50V 10% Wet Tantalum Capacitor, Axial, 1.8R ESR, 125C Product overview: 109D277X9050T2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-109D277X9050T2 can be used for catalog matching and distributor lookup.
TANTALUM CAPACITOR, 270UF, 50V, 1.8 OHM, 0.1, AXIAL; Capacitance:270µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.8ohm; Failure Rate:-; Ripple Current:440mA; Product Length:23.4mmRoHS Compliant: No
CAP TANT 270UF 10% 50V AXIAL
CAP TANT 270UF 10% 50V AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3148-109D277X9050T2 | 718-1230-ND | 59-109D277X9050T2 | 39C4087 | 109D277X9050T2 | 109D277X9050T2 |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | 270uF 50V Capacitor | Tantalum Capacitor, 270Uf, 50V, 1.8 Ohm, 0.1, Axial; Capacitance Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Operating Temperature | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | ||
| Packing Method | Tray; Tray | Tray | Tray; Tray | |||
| Capacitance Range | 270 microF | 270 microF | 270 microF | 270 microF | 270 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |