Vishay Intertechnology, Inc. Tantalum Capacitors 109D227X9060T2E3

Description
109D227X9060T2E3
Request a Quote Datasheet
Description
109D227X9060T2E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-109D227X9060T2E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-109D227X9060T2E3-ND
Tantalum Capacitors 718-109D227X9060T2E3-ND
109D227X9060T2E3

109D227X9060T2E3

Buy Now Datasheet
Tantulum Capacitors - 3148-109D227X9060T2E3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3148-109D227X9060T2E3
Tantulum Capacitors 3148-109D227X9060T2E3
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Supplier's Site Datasheet
Singapore, Singapore
Through-Hole 60V 220uF Capacitor
59-109D227X9060T2E3
Through-Hole 60V 220uF Capacitor 59-109D227X9060T2E3
CAPACITOR, TANTALUM, NON SOLID, POLARIZED, 60V, 220uF, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: 109D227X9060T2E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 60V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 60V, 220uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-109D227X9060T2E3 can be used for catalog matching and distributor lookup.

CAPACITOR, TANTALUM, NON SOLID, POLARIZED, 60V, 220uF, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: 109D227X9060T2E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 60V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 60V, 220uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-109D227X9060T2E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 109D227X9060T2E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
109D227X9060T2E3
Capacitors - Tantalum Capacitors 109D227X9060T2E3
109D227X9060T2E3

109D227X9060T2E3

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-109D227X9060T2E3-ND 3148-109D227X9060T2E3 59-109D227X9060T2E3 109D227X9060T2E3
Product Name Tantalum Capacitors Tantulum Capacitors Through-Hole 60V 220uF Capacitor Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) 125 C (257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Packing Method Bulk Tray; Tray Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C603U050BE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 60000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers