220µF Hermetically Sealed Tantalum Capacitors 60V Axial 1.8Ohm
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
Cap Tant Wet 220uF 60V 10% (10.31 X 23.4mm) Axial 1.8 Ohm 125°C Automotive Tray Product overview: 109D227X9060T2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uF, 60V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220uF, 60V, 1.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-109D227X9060T2 can be used for catalog matching and distributor lookup.
CAP TANT 220UF 10% 60V AXIAL
CAP TANT 220UF 10% 60V AXIAL
CAP TANT 220UF 10% 60V AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 109D227X9060T2-ND | 3148-109D227X9060T2 | 59-109D227X9060T2 | 109D227X9060T2 | 109D227X9060T2 | 109D227X9060T2 |
| Product Name | Tantalum Capacitors | Tantulum Capacitors | Automotive 220uF 60V 1.8 Ohm Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||
| Mounting Style | Through Hole | Through Hole; Through Hole | Through Hole; Axial |