CAP TANT 220UF 10% 30V AXIAL Product overview: 109D227X9030F2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 30V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 30V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-109D227X9030F2 can be used for catalog matching and distributor lookup.
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
220µF Hermetically Sealed Tantalum Capacitors 30V Axial 2.5Ohm
CAP TANT 220UF 10% 30V AXIAL
CAP TANT 220UF 10% 30V AXIAL
| ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-109D227X9030F2 | 3148-109D227X9030F2 | 109D227X9030F2-ND | 109D227X9030F2 | 109D227X9030F2 |
| Product Name | 220UF 30V Capacitor | Tantulum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |||
| WVDC | 30 volts | 30 volts |