Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
Tantalum Capacitors - Wet 30volt 220uF 20% Extended Rating Product overview: 109D227X0030F0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-109D227X0030F0 can be used for catalog matching and distributor lookup.
| New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 3148-109D227X0030F0 | 59-109D227X0030F0 | 718-109D227X0030F0-ND |
| Product Name | Tantulum Capacitors | 220uF Capacitor | Tantalum Capacitors |
| Operating Temperature | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum |
| Packing Method | Tray; Tray | Bulk | |
| Configuration / Form Factor | Leaded Capacitor |