Vishay Precision Group Capacitance Vishay 109D226X9075C2.

Description
Capacitance:22µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:5ohm; Product Range:109D Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; Capacitor Dielectric Type:Tantalum RoHS Compliant: No
Description
Capacitance:22µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:5ohm; Product Range:109D Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; Capacitor Dielectric Type:Tantalum RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 15AC5271 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
15AC5271
Capacitance Vishay 15AC5271
Capacitance:22µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:5ohm; Product Range:109D Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; Capacitor Dielectric Type:Tantalum RoHS Compliant: No

Capacitance:22µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:5ohm; Product Range:109D Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; Capacitor Dielectric Type:Tantalum RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15AC5271
Product Name Capacitance Vishay
Capacitance Type Fixed
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum
Electrostatic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C193U030AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details