The 109D series comprises axial through-hole wet tantalum capacitors with sintered anodes and elastomer sealing, designed for operation to +125 °C with voltage derating. Available in case codes C, F, T, and K, the part 109D226X9025C0 corresponds to a 22 µF capacitance with ±10 % tolerance and a 25 V DC voltage rating in case code C, measuring 0.188 ± 0.016 inches [4.78 ± 0.41 mm] in diameter and 0.453 + 0.031 / - 0.016 inches [11.51 + 0.79 / - 0.41 mm] in length. Lead termination is available in 100 % tin (RoHS-compliant) or tin/lead, with standard packaging in plastic trays. The capacitors meet MIL-DTL-3965 specifications and undergo a 2000-hour life test at +85 °C or +125 °C under rated voltage.
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3148-109D226X9025C0 |
| Product Name | Tantulum Capacitors |
| Operating Temperature | 125 C (257 F) |