Vishay Intertechnology, Inc. Tantulum Capacitors 109D226X0025C0E3

Description
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
Request a Quote Datasheet
Description
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantulum Capacitors - 3148-109D226X0025C0E3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3148-109D226X0025C0E3
Tantulum Capacitors 3148-109D226X0025C0E3
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Supplier's Site Datasheet
Singapore, Singapore
22uF 25V 5 Ohm Capacitor
59-109D226X0025C0E3
22uF 25V 5 Ohm Capacitor 59-109D226X0025C0E3
Cap Tant Wet 22uF 25V 20% (4.78 X 11.51mm) Axial 5 Ohm 125C Plastic Tray Product overview: 109D226X0025C0E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 25V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 25V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-109D226X0025C0E3 can be used for catalog matching and distributor lookup.

Cap Tant Wet 22uF 25V 20% (4.78 X 11.51mm) Axial 5 Ohm 125C Plastic Tray Product overview: 109D226X0025C0E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 25V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 25V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-109D226X0025C0E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 109D226X0025C0E3 - 1034339-109D226X0025C0E3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 109D226X0025C0E3
1034339-109D226X0025C0E3
Tantalum Capacitors - 109D226X0025C0E3 1034339-109D226X0025C0E3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034339-109D226X0025 C0E3 Termination: Axial Length: 11.51 mm Mounting: SMD (SMT) Capacitance: 22 µF Tolerance: 20 % ESR (Equivalent Series Resistance): 5 Ω Diameter: 4.78 mm Categories: Tantalum Capacitors Case / Package: Metal Alternative Parts (Cross-Reference): 138D226X0050C6; 135D226X0075C6; 135D226X0100F2; T110C226M035AT; T110C226M035AS; T110B226M015AS; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034339-109D226X0025C0E3
Termination: Axial
Length: 11.51 mm
Mounting: SMD (SMT)
Capacitance: 22 µF
Tolerance: 20 %
ESR (Equivalent Series Resistance): 5 Ω
Diameter: 4.78 mm
Categories: Tantalum Capacitors
Case / Package: Metal
Alternative Parts (Cross-Reference): 138D226X0050C6; 135D226X0075C6; 135D226X0100F2; T110C226M035AT; T110C226M035AS; T110B226M015AS;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 3148-109D226X0025C0E3 59-109D226X0025C0E3 1034339-109D226X0025C0E3
Product Name Tantulum Capacitors 22uF 25V 5 Ohm Capacitor Tantalum Capacitors - 109D226X0025C0E3
Operating Temperature 125 C (257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Packing Method Tray; Tray
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101222T250DC1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-0402J2500100GHTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers