Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
CAP TANT 1.7UF 10% 125V AXIAL Product overview: 109D175X9125C2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7UF, 125V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.7UF, 125V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-109D175X9125C2 can be used for catalog matching and distributor lookup.
1.7µF Hermetically Sealed Tantalum Capacitors 125V Axial 54.6Ohm
CAP TANT 1.7UF 10% 125V AXIAL
| New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3148-109D175X9125C2 | 59-109D175X9125C2 | 1129-109D175X9125C2-ND | 109D175X9125C2 |
| Product Name | Tantulum Capacitors | 1.7UF 125V Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Operating Temperature | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Packing Method | Tray; Tray | Tray | Tray; Tray | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Capacitance Range | 1.7 microF | 1.7 microF | 1.7 microF |