Axial through-hole wet tantalum capacitor with sintered anode, rated for operation up to +125 °C with voltage derating, elastomer-sealed, and case code K. It has a capacitance of 160 μF at 50 V with ±10 % tolerance and 100 % tin terminations. Packaging is in formed plastic trays; tape and reel is not available due to unit weight.
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3148-109D167X9050K0E3 |
| Product Name | Tantulum Capacitors |
| Operating Temperature | 125 C (257 F) |