Vishay Intertechnology, Inc. Tantalum Capacitors 109D157X9030T2

Description
150µF Hermetically Sealed Tantalum Capacitors 30V Axial 4.1Ohm
Request a Quote Datasheet
Description
150µF Hermetically Sealed Tantalum Capacitors 30V Axial 4.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 109D157X9030T2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
109D157X9030T2-ND
Tantalum Capacitors 109D157X9030T2-ND
150µF Hermetically Sealed Tantalum Capacitors 30V Axial 4.1Ohm

150µF Hermetically Sealed Tantalum Capacitors 30V Axial 4.1Ohm

Buy Now Datasheet
Tantulum Capacitors - 3148-109D157X9030T2 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3148-109D157X9030T2
Tantulum Capacitors 3148-109D157X9030T2
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 109D157X9030T2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
109D157X9030T2
Capacitors - Tantalum Capacitors 109D157X9030T2
CAP TANT 150UF 10% 30V AXIAL

CAP TANT 150UF 10% 30V AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 109D157X9030T2-ND 3148-109D157X9030T2 109D157X9030T2
Product Name Tantalum Capacitors Tantulum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) 125 C (257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101323U040DC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details