Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
15µF Hermetically Sealed Tantalum Capacitors 75V Axial 5Ohm
CAP TANT 15UF 10% 75V AXIAL
CAP TANT 15UF 10% 75V AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3148-109D156X9075C2 | 109D156X9075C2-ND | 109D156X9075C2 | 109D156X9075C2 |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Operating Temperature | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Packing Method | Tray; Tray | Tray | Tray; Tray | |
| Capacitance Range | 15 microF | 15 microF | 15 microF | |
| Capacitance Tolerance | 10 (+/- %) |