Axial lead wet tantalum capacitors with sintered anode, elastomer-sealed for operation to +125 °C with voltage derating, rated at 75 V and 15 μF with ±10 % capacitance tolerance, in case code C, featuring 100 % tin terminations for RoHS compliance.
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3148-109D156X9075C0E3 |
| Product Name | Tantulum Capacitors |
| Operating Temperature | 125 C (257 F) |