The 109D series comprises axial through-hole wet tantalum capacitors with sintered anodes and elastomer seals, rated for operation up to +125 °C with voltage derating. These capacitors feature standard tin/lead or 100% tin (RoHS-compliant) terminations and are packaged in tubular form with plastic-film or bare tube insulation. The case code C corresponds to a diameter of 0.188 ± 0.016 inches [4.78 ± 0.41 mm] and a maximum length of 0.453 + 0.031/- 0.016 inches [11.51 + 0.79/- 0.41 mm]. Capacitance tolerance is ±10% for the X9 variant, with a DC voltage rating of 30 V. The part meets performance requirements aligned with military specification MIL-DTL-3965 and supports a 2000-hour life test at +85 °C or +125 °C at rated voltage.
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3148-109D156X9030C0E3 |
| Product Name | Tantulum Capacitors |
| Operating Temperature | 125 C (257 F) |