Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
120µF Hermetically Sealed Tantalum Capacitors 50V Axial 2.5Ohm
Cap Tant Wet 120uF 50V 10% (7.92 X 20.22mm) Axial 2.5 Ohm 125°C Automotive Tray Product overview: 109D127X9050F2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 120uF, 50V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 120uF, 50V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-109D127X9050F2 can be used for catalog matching and distributor lookup.
CAP TANT 120UF 10% 50V AXIAL
CAP TANT 120UF 10% 50V AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3148-109D127X9050F2 | 718-1227-ND | 59-109D127X9050F2 | 109D127X9050F2 | 109D127X9050F2 |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Automotive 120uF 50V 2.5 Ohm Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Operating Temperature | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Packing Method | Tray; Tray | Tray | Tray; Tray | ||
| Capacitance Range | 120 microF | 120 microF | 120 microF | 120 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |