Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
12µF Hermetically Sealed Tantalum Capacitors 75V Axial 5Ohm
CAP TANT 12UF 10% 75V AXIAL
TANTALUM CAPACITOR, 12UF, 75V, 5 OHM, 0.1, AXIAL; Capacitance:12µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:5ohm; Failure Rate:-; Ripple Current:140mA; Product Diameter:5.56mm RoHS Compliant: No
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3148-109D126X9075C2 | 109D126X9075C2-ND | 109D126X9075C2 | 81F3425 |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 12Uf, 75V, 5 Ohm, 0.1, Axial; Capacitance Vishay |
| Operating Temperature | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Packing Method | Tray; Tray | Tray | Tray; Tray | |
| Capacitance Range | 12 microF | 12 microF | 12 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |