Wet tantalum capacitor with axial leads, elastomer-sealed, sintered anode, rated for operation to +125 °C with voltage derating, offering ±20 % capacitance tolerance at 120 Hz and +25 °C, with a 75 V DC voltage rating, C case size, and 100 % tin termination (RoHS-compliant), measuring 0.188 ± 0.016 inches [4.78 ± 0.41 mm] in diameter and 0.453 + 0.031 / - 0.016 inches [11.51 + 0.79 / - 0.41 mm] in length.
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3148-109D126X0075C0E3 |
| Product Name | Tantulum Capacitors |
| Operating Temperature | 125 C (257 F) |